BNC Plug to BNC Plug RG-58 Cable
"Cable Assembly Coaxial BNC to BNC RG-58 72.0"" (1.8m) 6.0'"
BNC Plug to BNC Plug Assembly
CBL ASSY BNC PLUG TO PLUG 6'
CABLE ASSEMBLY, COAXIAL, RG58, 6FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
RF Cable Assemblies BNC St Plug-BNC St Plug RG-58 72in
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 115101-19-72.00 | ACX1799-ND | 115101-19-72.00 | 115101-19-72.00 | 39T9637 | 115101-19-72.00 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | Cable Assembly, Coaxial, Rg58, 6Ft; Connector Type A Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | ||||
| Connector Type | BNC | BNC; BNC Straight Plug | ||||
| Cable Length | 6 ft (18.29 dm) | 6 ft (18.29 dm) | 5.91 ft (18 dm) | 6 ft (18.29 dm) |