Amphenol RF RF Standard Cable Assembly 115101-19-1200

Description
BNC Plug to BNC Plug Assembly
Request a Quote Datasheet
Description
BNC Plug to BNC Plug Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 115101-19-1200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-19-1200
RF Standard Cable Assembly 115101-19-1200
BNC Plug to BNC Plug Assembly

BNC Plug to BNC Plug Assembly

Supplier's Site
Cable Assemblies - 115101-19-1200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-19-1200
Cable Assemblies 115101-19-1200
BNC Plug to BNC Plug RG-58 Cable

BNC Plug to BNC Plug RG-58 Cable

Buy Now
Coaxial Cables (RF) - ACX1791-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1791-ND
Coaxial Cables (RF) ACX1791-ND
"Cable Assembly Coaxial BNC to BNC RG-58 1200.0"" (30.5m) 100.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 1200.0"" (30.5m) 100.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-19-1200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
115101-19-1200
Cable Assemblies - Coaxial Cables (RF) 115101-19-1200
CBL ASSY BNC PLUG TO PLUG 100'

CBL ASSY BNC PLUG TO PLUG 100'

Supplier's Site
Coax Cable, Bnc Plug-Bnc Plug, 100Ft; Connector To Connector Amphenol Rf - 39T9631 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Bnc Plug-Bnc Plug, 100Ft; Connector To Connector Amphenol Rf
39T9631
Coax Cable, Bnc Plug-Bnc Plug, 100Ft; Connector To Connector Amphenol Rf 39T9631
COAX CABLE, BNC PLUG-BNC PLUG, 100FT; Connector to Connector:BNC Straight Plug to BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:- RoHS Compliant: Yes

COAX CABLE, BNC PLUG-BNC PLUG, 100FT; Connector to Connector:BNC Straight Plug to BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-19-1200 115101-19-1200 ACX1791-ND 115101-19-1200 39T9631
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coax Cable, Bnc Plug-Bnc Plug, 100Ft; Connector To Connector Amphenol Rf
Application RF RF
Cable Length 100 ft (305 dm) 100 ft (305 dm) 100 ft (305 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1222148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details