Amphenol RF RF Standard Cable Assembly 115101-07-48.00

Description
BNC Straight Plug to BNC Straight Plug on RG 142 cable, 48 inches
Request a Quote Datasheet
Description
BNC Straight Plug to BNC Straight Plug on RG 142 cable, 48 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 115101-07-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-07-48.00
RF Standard Cable Assembly 115101-07-48.00
BNC Straight Plug to BNC Straight Plug on RG 142 cable, 48 inches

BNC Straight Plug to BNC Straight Plug on RG 142 cable, 48 inches

Supplier's Site
Coaxial Cables (RF) - 115101-07-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115101-07-48.00-ND
Coaxial Cables (RF) 115101-07-48.00-ND
"Cable Assembly Coaxial BNC to BNC RG-142 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial BNC to BNC RG-142 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assemblies - 115101-07-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-07-48.00
Cable Assemblies 115101-07-48.00
BNC Plug to BNC Plug RG-142 Cable

BNC Plug to BNC Plug RG-142 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 115101-07-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
115101-07-48.00
Cable Assemblies - Coaxial Cables (RF) 115101-07-48.00
CBL ASSY BNC PLUG TO PLUG 4'

CBL ASSY BNC PLUG TO PLUG 4'

Supplier's Site
RF Cable Assemblies - 115101-07-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-07-48.00
RF Cable Assemblies 115101-07-48.00
RF Cable Assemblies BNC ST Plug to BNC ST Plug RG-142 48 in

RF Cable Assemblies BNC ST Plug to BNC ST Plug RG-142 48 in

Buy Now Datasheet
Rf Cable Assembly, Bnc Straight Plug, 48, Rg142; Connector Type A Amphenol Rf - 86W5661 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Straight Plug, 48, Rg142; Connector Type A Amphenol Rf
86W5661
Rf Cable Assembly, Bnc Straight Plug, 48, Rg142; Connector Type A Amphenol Rf 86W5661
RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 48", RG142; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 48", RG142; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-07-48.00 115101-07-48.00-ND 115101-07-48.00 115101-07-48.00 115101-07-48.00 86W5661
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly, Bnc Straight Plug, 48, Rg142; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 3.94 ft (12 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details