Amphenol RF RF Standard Cable Assembly 115101-07-36.00

Description
BNC Straight Plug to BNC Straight Plug on RG 142 cable, 36 inches
Request a Quote Datasheet
Description
BNC Straight Plug to BNC Straight Plug on RG 142 cable, 36 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 115101-07-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-07-36.00
RF Standard Cable Assembly 115101-07-36.00
BNC Straight Plug to BNC Straight Plug on RG 142 cable, 36 inches

BNC Straight Plug to BNC Straight Plug on RG 142 cable, 36 inches

Supplier's Site
Cable Assemblies - 115101-07-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-07-36.00
Cable Assemblies 115101-07-36.00
BNC Plug to BNC Plug RG-142 Cable

BNC Plug to BNC Plug RG-142 Cable

Buy Now
Coaxial Cables (RF) - ARF2916-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2916-ND
Coaxial Cables (RF) ARF2916-ND
"Cable Assembly Coaxial BNC to BNC RG-142 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-142 36.00"" (914.40mm)"

Buy Now Datasheet
Rf Cable Assembly, Bnc Straight Plug, 36, Rg142; Connector Type A Amphenol Rf - 86W5660 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Straight Plug, 36, Rg142; Connector Type A Amphenol Rf
86W5660
Rf Cable Assembly, Bnc Straight Plug, 36, Rg142; Connector Type A Amphenol Rf 86W5660
RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 36", RG142; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 36", RG142; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-07-36.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
115101-07-36.00
Cable Assemblies - Coaxial Cables (RF) 115101-07-36.00
CBL ASSY BNC PLUG TO PLUG 36"

CBL ASSY BNC PLUG TO PLUG 36"

Supplier's Site
RF Cable Assemblies - 115101-07-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-07-36.00
RF Cable Assemblies 115101-07-36.00
RF Cable Assemblies BNC ST Plug to BNC ST Plug RG-142 35 in

RF Cable Assemblies BNC ST Plug to BNC ST Plug RG-142 35 in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-07-36.00 115101-07-36.00 ARF2916-ND 86W5660 115101-07-36.00 115101-07-36.00
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Rf Cable Assembly, Bnc Straight Plug, 36, Rg142; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Length 3 ft (9.14 dm) 2.95 ft (9 dm) 3 ft (9.14 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1745291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details