Amphenol RF Cable Assemblies 115101-05-36.00

Description
BNC Plug to BNC Plug RG-179 Cable
Request a Quote Datasheet
Description
BNC Plug to BNC Plug RG-179 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 115101-05-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-05-36.00
Cable Assemblies 115101-05-36.00
BNC Plug to BNC Plug RG-179 Cable

BNC Plug to BNC Plug RG-179 Cable

Buy Now
Coaxial Cables (RF) - ARF2912-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2912-ND
Coaxial Cables (RF) ARF2912-ND
"Cable Assembly Coaxial BNC to BNC RG-179 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-179 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 115101-05-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-05-36.00
RF Standard Cable Assembly 115101-05-36.00
BNC Straight Plug to BNC Straight Plug on RG-179 cable, 36 inches

BNC Straight Plug to BNC Straight Plug on RG-179 cable, 36 inches

Supplier's Site
RF Cable Assemblies - 115101-05-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-05-36.00
RF Cable Assemblies 115101-05-36.00
RF Cable Assemblies BNC ST Plug to BNC ST Plug RG-179 36 in

RF Cable Assemblies BNC ST Plug to BNC ST Plug RG-179 36 in

Buy Now Datasheet
Rf Cable Assembly, Bnc Straight Plug, 36, Rg179; Connector Type A Amphenol Rf - 86W5657 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Straight Plug, 36, Rg179; Connector Type A Amphenol Rf
86W5657
Rf Cable Assembly, Bnc Straight Plug, 36, Rg179; Connector Type A Amphenol Rf 86W5657
RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 36", RG179; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 36", RG179; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-05-36.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
115101-05-36.00
Cable Assemblies - Coaxial Cables (RF) 115101-05-36.00
CBL ASSY BNC PLUG TO PLUG 36"

CBL ASSY BNC PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-05-36.00 ARF2912-ND 115101-05-36.00 115101-05-36.00 86W5657 115101-05-36.00
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Cable Assembly, Bnc Straight Plug, 36, Rg179; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Mini Double Banana Plug to BNC Male, RG 174/U - 4028M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details