Amphenol RF RF Standard Cable Assembly 115101-05-18.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 115101-05-18.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-05-18.00
RF Standard Cable Assembly 115101-05-18.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 115101-05-18.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-05-18.00
Cable Assemblies 115101-05-18.00
BNC Plug to BNC Plug RG-179 Cable

BNC Plug to BNC Plug RG-179 Cable

Buy Now
Coaxial Cables (RF) - ACX2320-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2320-ND
Coaxial Cables (RF) ACX2320-ND
"Cable Assembly Coaxial BNC to BNC RG-179 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to BNC RG-179 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-05-18.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
115101-05-18.00
Cable Assemblies - Coaxial Cables (RF) 115101-05-18.00
CBL ASSY BNC PLUG TO PLUG 18"

CBL ASSY BNC PLUG TO PLUG 18"

Supplier's Site
RF Cable Assemblies - 115101-05-18.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-05-18.00
RF Cable Assemblies 115101-05-18.00
RF Cable Assemblies BNC ST Plug to BNC ST Plug RG-179 18 in

RF Cable Assemblies BNC ST Plug to BNC ST Plug RG-179 18 in

Buy Now Datasheet
Rf Cable Assembly, Bnc Straight Plug, 18, Rg179; Connector Type A Amphenol Rf - 86W5655 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Straight Plug, 18, Rg179; Connector Type A Amphenol Rf
86W5655
Rf Cable Assembly, Bnc Straight Plug, 18, Rg179; Connector Type A Amphenol Rf 86W5655
RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 18", RG179; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 18", RG179; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-05-18.00 115101-05-18.00 ACX2320-ND 115101-05-18.00 115101-05-18.00 86W5655
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly, Bnc Straight Plug, 18, Rg179; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Gender Male-Male
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details