Amphenol RF RF Standard Cable Assembly 115101-05-120

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 115101-05-120 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-05-120
RF Standard Cable Assembly 115101-05-120
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Cable Assemblies
115101-05-120
Cable Assemblies 115101-05-120
BNC Plug to BNC Plug RG-179 Cable

BNC Plug to BNC Plug RG-179 Cable

Buy Now
Coaxial Cables (RF) - 115101-05-120-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115101-05-120-ND
Coaxial Cables (RF) 115101-05-120-ND
"Cable Assembly Coaxial BNC to BNC RG-179 120.0"" (3.0m) 10.0'"

"Cable Assembly Coaxial BNC to BNC RG-179 120.0"" (3.0m) 10.0'"

Buy Now Datasheet
RF Cable Assemblies - 115101-05-120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-05-120
RF Cable Assemblies 115101-05-120
RF Cable Assemblies STR/BNC Plug on RG-179 120 in.

RF Cable Assemblies STR/BNC Plug on RG-179 120 in.

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-05-120 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
115101-05-120
Cable Assemblies - Coaxial Cables (RF) 115101-05-120
CBL ASSY BNC PLUG TO PLUG 10'

CBL ASSY BNC PLUG TO PLUG 10'

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-05-120 115101-05-120 115101-05-120-ND 115101-05-120 115101-05-120
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 450mm, double-end, for Latches - G125-FC11605L0-0450F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details