The RF Cable Assembly features a BNC straight plug configuration and is designed for use with RG179 coaxial cable. It has a length of 12 inches (305 mm) and operates with a characteristic impedance of 75 ohms. The assembly is constructed with true 75 ohm BNC crimp plugs on both ends, ensuring reliable connectivity. It is RoHS compliant, indicating adherence to environmental standards. The product has undergone 100% testing for high potential, continuity, shorts, and opens, ensuring quality and performance. This cable assembly is suitable for applications requiring reliable RF signal transmission.
"Cable Assembly Coaxial BNC to BNC RG-179 12.00"" (304.80mm)"
BNC Plug to BNC Plug RG-179 Cable
BNC Straight Plug to BNC Straight Plug on RG-179 cable, 12 inches
CBL ASSY BNC PLUG TO PLUG 12"
RF Cable Assemblies BNC ST Plug to BNC ST Plug RG-179 12 in
RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 12", RG179; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX2321-ND | 115101-05-12.00 | 115101-05-12.00 | 115101-05-12.00 | 115101-05-12.00 | 86W5654 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Rf Cable Assembly, Bnc Straight Plug, 12, Rg179; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | |||||
| Connector Type | BNC | BNC; BNC Straight Plug | ||||
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) |