Amphenol RF Cable Assemblies 115101-01-M0.50

Description
BNC Plug to BNC Plug RG-316 Cable
Request a Quote Datasheet
Description
BNC Plug to BNC Plug RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 115101-01-M0.50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-01-M0.50
Cable Assemblies 115101-01-M0.50
BNC Plug to BNC Plug RG-316 Cable

BNC Plug to BNC Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 115101-01-M0.50 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-01-M0.50
RF Standard Cable Assembly 115101-01-M0.50
BNC Crimp Plug to BNC Crimp Plug using RG-316 Coaxial Cable

BNC Crimp Plug to BNC Crimp Plug using RG-316 Coaxial Cable

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX2380-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2380-ND
Coaxial Cables (RF) ACX2380-ND
"Cable Assembly Coaxial BNC to BNC RG-316 19.69"" (500.00mm)"

"Cable Assembly Coaxial BNC to BNC RG-316 19.69"" (500.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 115101-01-M0.50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-01-M0.50
RF Cable Assemblies 115101-01-M0.50
RF Cable Assemblies BNC STR/BNC STR PLG RG-316 CBL 0.50 MET

RF Cable Assemblies BNC STR/BNC STR PLG RG-316 CBL 0.50 MET

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-01-M0.50 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
115101-01-M0.50
Cable Assemblies - Coaxial Cables (RF) 115101-01-M0.50
CBL ASSY BNC PLUG TO PLUG 19.69"

CBL ASSY BNC PLUG TO PLUG 19.69"

Supplier's Site
Rf Coax Cable, Rg316, Bnc Plug, 500Mm, Trans; Connector Type A Amphenol Rf - 78X4470 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg316, Bnc Plug, 500Mm, Trans; Connector Type A Amphenol Rf
78X4470
Rf Coax Cable, Rg316, Bnc Plug, 500Mm, Trans; Connector Type A Amphenol Rf 78X4470
RF COAX CABLE, RG316, BNC PLUG, 500MM, TRANS; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF COAX CABLE, RG316, BNC PLUG, 500MM, TRANS; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-01-M0.50 115101-01-M0.50 ACX2380-ND 115101-01-M0.50 115101-01-M0.50 78X4470
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax Cable, Rg316, Bnc Plug, 500Mm, Trans; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers