Amphenol RF Cable Assemblies 115101-01-36.00

Description
BNC Plug to BNC Plug RG-316 Cable
Request a Quote Datasheet
Description
BNC Plug to BNC Plug RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 115101-01-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-01-36.00
Cable Assemblies 115101-01-36.00
BNC Plug to BNC Plug RG-316 Cable

BNC Plug to BNC Plug RG-316 Cable

Buy Now
Coaxial Cables (RF) - ARF2909-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2909-ND
Coaxial Cables (RF) ARF2909-ND
"Cable Assembly Coaxial BNC to BNC RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 115101-01-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-01-36.00
RF Standard Cable Assembly 115101-01-36.00
BNC Straight Plug to BNC Straight Plug on RG-316 cable, 36 inches

BNC Straight Plug to BNC Straight Plug on RG-316 cable, 36 inches

Supplier's Site Datasheet
RF Cable Assemblies - 115101-01-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-01-36.00
RF Cable Assemblies 115101-01-36.00
RF Cable Assemblies BNC Plug to BNC Plug Strt Crmp RG316 36in

RF Cable Assemblies BNC Plug to BNC Plug Strt Crmp RG316 36in

Buy Now Datasheet
Coax Cable, Bnc Plug-Bnc Plug, 36; Connector To Connector Amphenol Rf - 23X5207 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Bnc Plug-Bnc Plug, 36; Connector To Connector Amphenol Rf
23X5207
Coax Cable, Bnc Plug-Bnc Plug, 36; Connector To Connector Amphenol Rf 23X5207
COAX CABLE, BNC PLUG-BNC PLUG, 36"; Connector to Connector:BNC Straight Plug to BNC Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:-RoHS Compliant: Yes

COAX CABLE, BNC PLUG-BNC PLUG, 36"; Connector to Connector:BNC Straight Plug to BNC Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-01-36.00 ARF2909-ND 115101-01-36.00 115101-01-36.00 23X5207
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Coax Cable, Bnc Plug-Bnc Plug, 36; Connector To Connector Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug to BNC Straight Plug
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details