Amphenol RF RF Standard Cable Assembly 115101-01-06.00

Description
BNC Straight Plug to BNC Straight Plug on RG-316 cable, 6 inches
Request a Quote Datasheet
Description
BNC Straight Plug to BNC Straight Plug on RG-316 cable, 6 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 115101-01-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-01-06.00
RF Standard Cable Assembly 115101-01-06.00
BNC Straight Plug to BNC Straight Plug on RG-316 cable, 6 inches

BNC Straight Plug to BNC Straight Plug on RG-316 cable, 6 inches

Supplier's Site Datasheet
Cable Assemblies - 115101-01-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-01-06.00
Cable Assemblies 115101-01-06.00
BNC Plug to BNC Plug RG-316 Cable

BNC Plug to BNC Plug RG-316 Cable

Buy Now
Coaxial Cables (RF) - ARF2905-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2905-ND
Coaxial Cables (RF) ARF2905-ND
"Cable Assembly Coaxial BNC to BNC RG-316 6.000"" (152.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-316 6.000"" (152.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 115101-01-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-01-06.00
RF Cable Assemblies 115101-01-06.00
RF Cable Assemblies STR/BNC Plug on RG-316 cable, 6 in

RF Cable Assemblies STR/BNC Plug on RG-316 cable, 6 in

Buy Now Datasheet
Coax Cable, Bnc Plug-Bnc Plug, 6; Connector To Connector Amphenol Rf - 23X5203 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Bnc Plug-Bnc Plug, 6; Connector To Connector Amphenol Rf
23X5203
Coax Cable, Bnc Plug-Bnc Plug, 6; Connector To Connector Amphenol Rf 23X5203
COAX CABLE, BNC PLUG-BNC PLUG, 6"; Connector to Connector:BNC Straight Plug to BNC Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COAX CABLE, BNC PLUG-BNC PLUG, 6"; Connector to Connector:BNC Straight Plug to BNC Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 115101-01-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
115101-01-06.00
Cable Assemblies - Coaxial Cables (RF) 115101-01-06.00
CBL ASSY BNC PLUG TO PLUG 6"

CBL ASSY BNC PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-01-06.00 115101-01-06.00 ARF2905-ND 115101-01-06.00 23X5203 115101-01-06.00
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Coax Cable, Bnc Plug-Bnc Plug, 6; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2300/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers