Manufacturer: Amphenol RF Division
Win Source Part Number: 793117-11355
Packaging: Bulk
Operating Temperature Range: -65°C ~ 165°C
Connector Type: Plug, Male Pin
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500V
Frequency - Max: 4GHz
Housing Color: Silver
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Brass
Insertion Loss: 0.2dB
Shield Termination: Clamp
Cable Group: RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Silver
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Includes: 6 pcs - 1 Connector, 1 Braid Clamp, 1 Clamp, 1 Contact, 1 Gasket, 1 Washer
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 793117-11355 |
| Product Name | Coaxial Connectors (RF) - 11355 |
| Termination | Solder |