AMPHENOL CORPORATION
113090702 -- MODULE #20 W/ DIODE AMPHENOL PCD
Amphenol Corporation
Module #20 W/ Diode Amphenol Pcd
113090702
Description
MODULE #20 w/ Diode
Description
MODULE #20 w/ Diode
Suppliers
Module #20 W/ Diode Amphenol Pcd
56W2265
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
56W2265 |
|
Product Name
|
Module #20 W/ Diode Amphenol Pcd |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers