Amphenol RF RF Coaxial Board Mount Connector 112740-20

Description
BNC End Launch Jack for 0.062 inch PCB 75 Ohm Bulkhead for 0.125 Inch Thick Panel
Request a Quote Datasheet
Description
BNC End Launch Jack for 0.062 inch PCB 75 Ohm Bulkhead for 0.125 Inch Thick Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 112740-20 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
112740-20
RF Coaxial Board Mount Connector 112740-20
BNC End Launch Jack for 0.062 inch PCB 75 Ohm Bulkhead for 0.125 Inch Thick Panel

BNC End Launch Jack for 0.062 inch PCB 75 Ohm Bulkhead for 0.125 Inch Thick Panel

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112740-20 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112740-20
RF Connectors / Coaxial Connectors 112740-20
RF Connectors / Coaxial Connectors End Launch Jk 0.062 PCB 75 Ohm

RF Connectors / Coaxial Connectors End Launch Jk 0.062 PCB 75 Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 112740-20 112740-20
Product Name RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053251-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1707019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details