Amphenol RF In Series Adapter 112712

Description
Connector, RF Coaxial, BNC In-Series Adapter, Panel Jack To Jack, 50 Ohm
Request a Quote
Description
Connector, RF Coaxial, BNC In-Series Adapter, Panel Jack To Jack, 50 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 112712 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
112712
In Series Adapter 112712
Connector, RF Coaxial, BNC In-Series Adapter, Panel Jack To Jack, 50 Ohm

Connector, RF Coaxial, BNC In-Series Adapter, Panel Jack To Jack, 50 Ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 112712
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight SMP Female to SMA Female DC - 18GHz 50Ω - SMPF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details