Amphenol RF RF Connectors / Coaxial Connectors 112670

Description
RF Connectors / Coaxial Connectors BNC Str Jk, Solder Cup, 75 Ohm, Blkhd, Isolated
Datasheet
Description
RF Connectors / Coaxial Connectors BNC Str Jk, Solder Cup, 75 Ohm, Blkhd, Isolated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 112670 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112670
RF Connectors / Coaxial Connectors 112670
RF Connectors / Coaxial Connectors BNC Str Jk, Solder Cup, 75 Ohm, Blkhd, Isolated

RF Connectors / Coaxial Connectors BNC Str Jk, Solder Cup, 75 Ohm, Blkhd, Isolated

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 112670
Product Name RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051081-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
BNC (F) Straight Connector for RG11 Cable - ET-BFS-19 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2138232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details