RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC STRAIGHT SOLDER JACK .141 SEMI RIGID
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 99H4515 | 112618 |
| Product Name | Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | |
| Gender | Female / Jack | Female / Jack |
| Geometry | Straight; Straight Jack | Straight |