Manufacturer: AMPHENOL
Win Source Part Number: 905138-112604RP
Operating Temperature Range: -65°C ~ 165°C
Features: RP-BNC Connector Jack, Male Pin 50Ohm Panel Mount Crimp
Package: Bulk
Mounting: Panel Mount
Family Name: 112604
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
RF Connectors / Coaxial Connectors BNC BLKHD JACK LMR 400 B7810A REV POL
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 905138-112604RP | 112604RP |
| Product Name | Coaxial Connectors (RF) - 112604RP | RF Connectors / Coaxial Connectors |
| Mounting | Panel Mount |