RF Connectors / Coaxial Connectors BNC ST CRIMP JACK RG59 50 OHM TF
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Phosphor BronzeRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 112146 | 99H4288 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack |
| Geometry | Straight | Straight; Straight Jack |
| Voltage Rating | 500 volts |