RF Connectors / Coaxial Connectors BNC STRAIGHT JACK RG 58/LMR 195 REV POL
RF/COAXIAL, BNC RP JACK, STRAIGHT, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:4GHz RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 112144RP | 99H4287 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Rp Jack, Straight, Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack |
| Geometry | Straight | Straight; Straight Jack |
| Voltage Rating | 500 volts |