Amphenol Corporation Contact Male #22 Cd P/100 Amphenol Pcd 110410002

Description
CONTACT MALE #22 CD P/100
Datasheet
Description
CONTACT MALE #22 CD P/100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Male #22 Cd P/100 Amphenol Pcd - 28AC5981 - Newark, An Avnet Company
Chicago, IL, United States
Contact Male #22 Cd P/100 Amphenol Pcd
28AC5981
Contact Male #22 Cd P/100 Amphenol Pcd 28AC5981
CONTACT MALE #22 CD P/100

CONTACT MALE #22 CD P/100

Supplier's Site
Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Pcd - 66T9440 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Pcd
66T9440
Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Pcd 66T9440
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 28AC5981 66T9440
Product Name Contact Male #22 Cd P/100 Amphenol Pcd Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Pcd
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details