Amphenol Corporation RF Antennas 110000376

Description
165MHz Whip, Straight RF Antenna 155MHz ~ 175MHz 2.2dBi Bracket Mount
Datasheet
Description
165MHz Whip, Straight RF Antenna 155MHz ~ 175MHz 2.2dBi Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 110000376 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
110000376
RF Antennas 110000376
165MHz Whip, Straight RF Antenna 155MHz ~ 175MHz 2.2dBi Bracket Mount

165MHz Whip, Straight RF Antenna 155MHz ~ 175MHz 2.2dBi Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 110000376
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Active Ceramic Patch Antenna With 1.13mm Cable (L-10cm) + UFL (8*8*4mm) - ET-GPL1-5L10C-U8 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details