Amphenol Corporation RF Antennas 110000087

Description
405MHz Whip, Straight RF Antenna 380MHz ~ 430MHz 2.2dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
405MHz Whip, Straight RF Antenna 380MHz ~ 430MHz 2.2dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2496-110000087-ND - DigiKey
Thief River Falls, MN, United States
405MHz Whip, Straight RF Antenna 380MHz ~ 430MHz 2.2dBi N Type Female Bracket Mount

405MHz Whip, Straight RF Antenna 380MHz ~ 430MHz 2.2dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - 110000087 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
110000087
RF Antennas 110000087
405MHz Whip, Straight RF Antenna 380MHz ~ 430MHz 2.2dBi N Type Female Bracket Mount

405MHz Whip, Straight RF Antenna 380MHz ~ 430MHz 2.2dBi N Type Female Bracket Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2496-110000087-ND 110000087
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 405.0 MHz
Gain 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
2.4GHz 12dBi Outdoor Patch Panel Antenna With N Female St. Connector - ET-WI12OP-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details