Amphenol Corporation RF Antennas 110000083

Description
445MHz Whip, Straight RF Antenna 420MHz ~ 470MHz 2.2dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
445MHz Whip, Straight RF Antenna 420MHz ~ 470MHz 2.2dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2496-110000083-ND - DigiKey
Thief River Falls, MN, United States
445MHz Whip, Straight RF Antenna 420MHz ~ 470MHz 2.2dBi N Type Female Bracket Mount

445MHz Whip, Straight RF Antenna 420MHz ~ 470MHz 2.2dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - 110000083 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
110000083
RF Antennas 110000083
445MHz Whip, Straight RF Antenna 420MHz ~ 470MHz 2.2dBi N Type Female Bracket Mount

445MHz Whip, Straight RF Antenna 420MHz ~ 470MHz 2.2dBi N Type Female Bracket Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2496-110000083-ND 110000083
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 445.0 MHz
Gain 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details