Amphenol Alden Products Company Plug Backshell, Pvc, 13.7Mm, Black; Connector Shell Size Amphenol Alden 108552-01

Description
PLUG BACKSHELL, PVC, 13.7MM, BLACK; Connector Shell Size:-; Cable Diameter Max:13.7mm; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PL-1200RG-N Series; For Use With:AMP PL-1200RG-N Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
PLUG BACKSHELL, PVC, 13.7MM, BLACK; Connector Shell Size:-; Cable Diameter Max:13.7mm; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PL-1200RG-N Series; For Use With:AMP PL-1200RG-N Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Backshell, Pvc, 13.7Mm, Black; Connector Shell Size Amphenol Alden - 46AC2312 - Newark, An Avnet Company
Chicago, IL, United States
Plug Backshell, Pvc, 13.7Mm, Black; Connector Shell Size Amphenol Alden
46AC2312
Plug Backshell, Pvc, 13.7Mm, Black; Connector Shell Size Amphenol Alden 46AC2312
PLUG BACKSHELL, PVC, 13.7MM, BLACK; Connector Shell Size:-; Cable Diameter Max:13.7mm; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PL-1200RG-N Series; For Use With:AMP PL-1200RG-N Series Circular Connectors RoHS Compliant: Yes

PLUG BACKSHELL, PVC, 13.7MM, BLACK; Connector Shell Size:-; Cable Diameter Max:13.7mm; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PL-1200RG-N Series; For Use With:AMP PL-1200RG-N Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 46AC2312
Product Name Plug Backshell, Pvc, 13.7Mm, Black; Connector Shell Size Amphenol Alden
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 29; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074597 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details