Amphenol Corporation Mezzanine Conn, Plug, 16Pos, 2Row/0.35Mm Amphenol Communications Solutions 103P016BB100

Description
MEZZANINE CONN, PLUG, 16POS, 2ROW/0.35MM
Datasheet
Description
MEZZANINE CONN, PLUG, 16POS, 2ROW/0.35MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Conn, Plug, 16Pos, 2Row/0.35Mm Amphenol Communications Solutions - 74AJ7690 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 16Pos, 2Row/0.35Mm Amphenol Communications Solutions
74AJ7690
Mezzanine Conn, Plug, 16Pos, 2Row/0.35Mm Amphenol Communications Solutions 74AJ7690
MEZZANINE CONN, PLUG, 16POS, 2ROW/0.35MM

MEZZANINE CONN, PLUG, 16POS, 2ROW/0.35MM

Supplier's Site
Mezzanine Conn, Plug, 16Pos, 2Row/0.35Mm; Mezzanine Connector Type Amphenol Communications Solutions - 70AJ5900 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 16Pos, 2Row/0.35Mm; Mezzanine Connector Type Amphenol Communications Solutions
70AJ5900
Mezzanine Conn, Plug, 16Pos, 2Row/0.35Mm; Mezzanine Connector Type Amphenol Communications Solutions 70AJ5900
MEZZANINE CONN, PLUG, 16POS, 2ROW/0.35MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

MEZZANINE CONN, PLUG, 16POS, 2ROW/0.35MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 74AJ7690 70AJ5900
Product Name Mezzanine Conn, Plug, 16Pos, 2Row/0.35Mm Amphenol Communications Solutions Mezzanine Conn, Plug, 16Pos, 2Row/0.35Mm; Mezzanine Connector Type Amphenol Communications Solutions
Mounting Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 113952P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers