Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
RF Connectors / Coaxial Connectors R/A PLG RG58 B7808A LMR240
RF/COAXIAL, 1.0/2.3 PLUG R/A 50 OHM CRIMP; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Brass RoHS Compliant: Yes
| Amphenol RF | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 102-799-104 | 102-799-104 | 36C2888 |
| Product Name | 1.0/2.3 RF Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, 1.0/2.3 Plug R/a 50 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | 1.0 / 2.3 Connector | 1.0 / 2.3 Connector | |
| Gender | Male / Plug | Male / Plug | Male / Plug |
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug |