Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
RF/COAXIAL, 1.0/2.3 RECEPTACLE STR 50 OHM, SLDR; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 102-233-01 | 36C2883 |
| Product Name | 1.0/2.3 RF Connector | Rf/coaxial, 1.0/2.3 Receptacle Str 50 Ohm, Sldr; Connector Type Amphenol Rf |
| Connector Type | 1.0 / 2.3 Connector | 1.0 / 2.3 Connector |