Micro Board-to-Board, Micro BTB Connector, P=0.35mm, Stacking height=1.0mm, Vertical orientation, Receptacle, 14P, Amphenol is one of the leading manufacturers of BTB Connectors. Contact us today for more details of BTB Connector, part number 101R014FB110
14 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
14 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
14 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Connector
STACKING CONN, RCPT, 14POS, 2ROW, 0.35MM; Product Range:101 Series; No. of Contacts:14Contacts;
MEZZANINE CONN, RCPT, 14POS, 2ROW/0.35MM ROHS COMPLIANT: YES
MICRO BTB CONNECTOR, P=0.35MM, S
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 101R014FB110 | 609-101R014FB110DKR-ND | 101R014FB110 | 83AH7384 | 92AH2200 | 101R014FB110 |
| Product Name | Micro Board-to-Board | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Conn, Rcpt, 14Pos, 2Row, 0.35Mm; Product Range Amphenol Communications Solutions | Mezzanine Conn, Rcpt, 14Pos, 2Row/0.35Mm Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | |
| Connector Type | Board to Board Connector; Micro Connector and Nano Connector | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
| Termination | Surface Mount | Surface Mount | ||||
| Voltage Rating | 50 volts | |||||
| Current Rating | 0.3 to 3.0 amps |