Micro Board-to-Board, Micro BTB Connector, P=0.35mm, Stacking height=1.0mm, Vertical orientation, Plug, 14P, Amphenol is one of the leading manufacturers of BTB Connectors. Contact us today for more details of BTB Connector, part number 101P014FB110
14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
MICRO BTB CONNECTOR, P=0.35MM, S
MEZZANINE CONN, HEADER, 14POS, 2ROW ROHS COMPLIANT: YES
STACKING CONN, PLUG, 14POS, 2ROW, 0.35MM; Product Range:101 Series; No. of Contacts:14Contacts;
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 101P014FB110 | 609-101P014FB110CT-ND | 101P014FB110 | 92AH2199 | 83AH7382 |
| Product Name | Micro Board-to-Board | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Header, 14Pos, 2Row Rohs Compliant Amphenol Communications Solutions | Stacking Conn, Plug, 14Pos, 2Row, 0.35Mm; Product Range Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Micro Connector and Nano Connector | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Gender | Male / Plug | Male / Plug | |||
| Termination | Surface Mount | Surface Mount | |||
| Voltage Rating | 50 volts | ||||
| Current Rating | 0.3 to 3.0 amps |