Amphenol Corporation Arrays, Edge Type, Mezzanine (Board to Board) 10189888-4120000LF

Description
FUTUREHSTAK 0.50 MM HS VERTICAL
Request a Quote Datasheet
Description
FUTUREHSTAK 0.50 MM HS VERTICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10189888-4120000LFCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10189888-4120000LFCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10189888-4120000LFCT-ND
FUTUREHSTAK 0.50 MM HS VERTICAL

FUTUREHSTAK 0.50 MM HS VERTICAL

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10189888-4120000LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10189888-4120000LFDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10189888-4120000LFDKR-ND
FUTUREHSTAK 0.50 MM HS VERTICAL

FUTUREHSTAK 0.50 MM HS VERTICAL

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10189888-4120000LFTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10189888-4120000LFTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10189888-4120000LFTR-ND
FUTUREHSTAK 0.50 MM HS VERTICAL

FUTUREHSTAK 0.50 MM HS VERTICAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 609-10189888-4120000LFCT-ND
Product Name Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-066LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details