Minitek ® Micro speed 1.00 mm, Minitek ® MicroSpeed 1.00mm Board-to-Board Connector, 7-Row, Vertical Receptacle SMD, 91 Position, 6mm height
MINITEK MICROSPEED 1.00MM BOARD-
MINITEK MICROSPEED 1.00MM BOARD-
MINITEK MICROSPEED 1.00MM BOARD-
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 10171849-9100RLF | 609-10171849-9100RLFDKR-ND |
| Product Name | Minitek ® Micro speed 1.00 mm | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Micro Connector and Nano Connector | Array, Female Sockets |
| Current Rating | 1.0 amps | |
| Category | Board to Board Connector |