Amphenol Corporation
Blade Type Power Connector Contacts
10170818-S05LF
Description
IPC-M50 6AWG HD CONTACT
Request a Quote
Email Supplier
Datasheet
Description
IPC-M50 6AWG HD CONTACT
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
609-10170818-S05LF-ND |
|
Product Name
|
Blade Type Power Connector Contacts |
|
Contact Size (AWG)
|
6 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details