Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 50Positions, 1.27mm (0.5inch) pitch, Stacking height version
HD SMT-10170636-01E550A
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 10170636-01E550ALF | 609-10170636-01E550ALFTR-ND |
| Product Name | Minitek127 ® | Board Spacers, Stackers (Board to Board) |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | |
| Termination | Surface Mount | |
| Voltage Rating | 125 volts | |
| Current Rating | 1.0 amps |