Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 24Positions, 1.27mm (0.5inch) pitch, Stacking height version
MINITEK127 1.27MM, VERTICAL HEAD
MINITEK127 1.27MM, VERTICAL HEAD
MINITEK127 1.27MM, VERTICAL HEAD
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 10170636-01E524ALF | 609-10170636-01E524ALFCT-ND |
| Product Name | Minitek127 ® | Board Spacers, Stackers (Board to Board) |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | |
| Termination | Surface Mount | |
| Voltage Rating | 125 volts | |
| Current Rating | 1.0 amps |