0.40MM BOARD-TO-BOARD, 40pos 0.4mm 3mm SH Board-to-Board Receptacle, Amphenol is one of the leading manufacturers of board-to-board. Contact us today for more details of board-to-board connector, part number 10169996-040000LF
40POS 0.4MM 3MM STACKED HEIGHT B
40POS 0.4MM 3MM STACKED HEIGHT B
40POS 0.4MM 3MM STACKED HEIGHT B
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 10169996-040000LF | 609-10169996-040000LFDKR-ND |
| Product Name | 0.40MM BOARD-TO-BOARD | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts |
| Termination | Surface Mount | |
| Current Rating | 1.0 amps | |
| Category | Board to Board Connector |