ComboStak ® 0.50mm, ComboStak ® 0.50 mm Vertical Receptacle, 1P 60S 1P, 6.05mm Height
COMBOSTAK 0.50 MM VERTICAL RECEP
COMBOSTAK 0.50 MM VERTICAL RECEP
COMBOSTAK 0.50 MM VERTICAL RECEP
0.5MM VRT RCPT,6.05MM STACK HT 2 PWR BLADE,60 SIG PINS
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10168779-3260000LF | 609-10168779-3260000LFDKR-ND | 10168779-3260000LF |
| Product Name | ComboStak ® 0.50mm | Headers, Receptacles, Female Sockets | Connectors Board to Board, Miniature & Sub-Miniature Modular |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector |
| Voltage Rating | ? to 30 volts | 30 volts | |
| Current Rating | 20.0 amps | 20.0 amps |