Amphenol Communications Solutions ComboStak ® 0.50mm 10168778-3260000LF

Description
ComboStak ® 0.50mm, ComboStak ® 0.50 mm Vertical Header, 1P 60S 1P, 11.77mm Height
Request a Quote Datasheet
Description
ComboStak ® 0.50mm, ComboStak ® 0.50 mm Vertical Header, 1P 60S 1P, 11.77mm Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ComboStak ® 0.50mm - 10168778-3260000LF - Amphenol Communications Solutions
Nashua, NH, United States
ComboStak ® 0.50mm
10168778-3260000LF
ComboStak ® 0.50mm 10168778-3260000LF
ComboStak ® 0.50mm, ComboStak ® 0.50 mm Vertical Header, 1P 60S 1P, 11.77mm Height

ComboStak ® 0.50mm, ComboStak ® 0.50 mm Vertical Header, 1P 60S 1P, 11.77mm Height

Supplier's Site Datasheet
Headers, Male Pins - 609-10168778-3260000LFDKR-ND - DigiKey
Thief River Falls, MN, United States
COMBOSTAK 0.50 MM VERTICAL HEADE

COMBOSTAK 0.50 MM VERTICAL HEADE

Buy Now Datasheet
Headers, Male Pins - 609-10168778-3260000LFTR-ND - DigiKey
Thief River Falls, MN, United States
COMBOSTAK 0.50 MM VERTICAL HEADE

COMBOSTAK 0.50 MM VERTICAL HEADE

Buy Now Datasheet
Headers, Male Pins - 609-10168778-3260000LFCT-ND - DigiKey
Thief River Falls, MN, United States
COMBOSTAK 0.50 MM VERTICAL HEADE

COMBOSTAK 0.50 MM VERTICAL HEADE

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 10168778-3260000LF 609-10168778-3260000LFDKR-ND
Product Name ComboStak ® 0.50mm Headers, Male Pins
Connector Type Board to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-079LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002402AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PwrBlade ® - 51915-040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51625-XX004LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers