WireLock ®, WireLock ® , 1.80mm Pitch, WTB connector, USCAR-2 V2 compatible, Right Angle - Through Hole, Type 28pin Header B Coding, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of WireLock ® Connector part number 10168530-128KBLF
WIRELOCK 1.8MM, 28P RA HEADER, B
WIRELOCK 1.8MM, 28P RA HEADER, B
WIRELOCK 1.8MM, 28P RA HEADER, B
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 10168530-128KBLF | 609-10168530-128KBLFTR-ND |
| Product Name | WireLock ® | Headers, Male Pins |
| Geometry | Right Angle | |
| Termination | Through Hole | |
| Voltage Rating | 12 volts | 48 volts |
| Current Rating | 2.0 amps | 2.0 amps |