WireLock ®, WireLock ® , 1.80mm Pitch, WTB connector, USCAR-2 V2 compatible, Right Angle - Through Hole, Type 24pin Header A Coding, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of WireLock ® Connector part number 10168530-124KALF
WIRELOCK 1.8MM, 24P RA HEADER, A
WIRELOCK 1.8MM, 24P RA HEADER, A
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10168530-124KALF | 609-10168530-124KALFCT-ND | 10168530-124KALF |
| Product Name | WireLock ® | Headers, Male Pins | Connectors |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 12 volts | 48 volts | |
| Current Rating | 2.0 amps | 2.0 amps |