FlexLock ®, FlexLock™ 2.54mm, 2.54mm Pitch, flex-to-wire connector, USCAR-2 V2 compatible, Right Angle - Through Hole, 36pin Header, B Coding, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of FlexLock ® Connector part number 10166409-F36210BLF
FLEXLOCK PITCH 2.54MM RA-HEADER
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 10166409-F36210BLF | 609-10166409-F36210BLFTR-ND |
| Product Name | FlexLock ® | Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header |
| Geometry | Right Angle | |
| Termination | N/A | |
| Voltage Rating | 48 volts | 48 volts |