Minitek127 ®, Minitek127 ® , Board to Board connector, Vertical receptacle, Surface Mount, Double Row, 6Positions, 1.27mm (0.5inch) pitch, Low profile version
MINITEK 1.27 SMT-10165448-00006C
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 10165448-00006C1LF | 609-10165448-00006C1LFTR-ND |
| Product Name | Minitek127 ® | Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle |
| Termination | Surface Mount | |
| Voltage Rating | 125 volts | 125 volts |