USB TYPE C FEMALE 6PIN-R/A SMT
USB TYPE C FEMALE 6PIN-R/A SMT
USB TYPE C FEMALE 6PIN-R/A SMT
USB Type C Waterproof IPX5 Receptacle SMT 6Pin / Tap/Rl
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-10165429-00011LFTR-ND | 26AK8000 | 10165429-00011LF |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb Type C Waterproof Ipx5 Receptacle Smt 6Pin / Tap/rl Amphenol Communications Solutions | Connectors |
| Category | USB | ||
| Gender | Female / Jack | ||
| Mounting | Surface Mount, Right Angle; Through Hole | ||
| Voltage Rating | 5 volts |