Amphenol Communications Solutions BergStak ® Secure 10164940-1481002LF

Description
BergStak ® Secure, BergStak ® Secure Connector, Unshielded, 4 row, 148position,right guide, receptacle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak ® Secure Connector, part number 10164940-1481002LF
Request a Quote Datasheet
Description
BergStak ® Secure, BergStak ® Secure Connector, Unshielded, 4 row, 148position,right guide, receptacle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak ® Secure Connector, part number 10164940-1481002LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStak ® Secure - 10164940-1481002LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStak ® Secure
10164940-1481002LF
BergStak ® Secure 10164940-1481002LF
BergStak ® Secure, BergStak ® Secure Connector, Unshielded, 4 row, 148position,right guide, receptacle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak ® Secure Connector, part number 10164940-1481002LF

BergStak ® Secure, BergStak ® Secure Connector, Unshielded, 4 row, 148position,right guide, receptacle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak ® Secure Connector, part number 10164940-1481002LF

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10164940-1481002LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10164940-1481002LFDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10164940-1481002LFDKR-ND
BERGSTAK UNSHIELDED SECURE CONNE

BERGSTAK UNSHIELDED SECURE CONNE

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10164940-1481002LFCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10164940-1481002LFCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10164940-1481002LFCT-ND
BERGSTAK UNSHIELDED SECURE CONNE

BERGSTAK UNSHIELDED SECURE CONNE

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10164940-1481002LFTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10164940-1481002LFTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10164940-1481002LFTR-ND
BERGSTAK UNSHIELDED SECURE CONNE

BERGSTAK UNSHIELDED SECURE CONNE

Buy Now Datasheet
Mezzanine Conn, Rcpt, 148Pos, 4Row, 1Mm Amphenol Communications Solutions - 51AK3947 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 148Pos, 4Row, 1Mm Amphenol Communications Solutions
51AK3947
Mezzanine Conn, Rcpt, 148Pos, 4Row, 1Mm Amphenol Communications Solutions 51AK3947
MEZZANINE CONN, RCPT, 148POS, 4ROW, 1MM

MEZZANINE CONN, RCPT, 148POS, 4ROW, 1MM

Supplier's Site
Mezzanine Conn, Rcpt, 148Pos, 4Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions - 48AK8759 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 148Pos, 4Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
48AK8759
Mezzanine Conn, Rcpt, 148Pos, 4Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions 48AK8759
MEZZANINE CONN, RCPT, 148POS, 4ROW, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:4Rows; No. of Contacts:148Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy

MEZZANINE CONN, RCPT, 148POS, 4ROW, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:4Rows; No. of Contacts:148Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10164940-1481002LF 609-10164940-1481002LFDKR-ND 51AK3947 48AK8759
Product Name BergStak ® Secure Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 148Pos, 4Row, 1Mm Amphenol Communications Solutions Mezzanine Conn, Rcpt, 148Pos, 4Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector Array, Female Sockets
Voltage Rating 100 volts
Current Rating 1.0 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10100401AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51793-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401204AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003211AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers