Millipacs ® Plus, Millipacs plus Right Angle Receptacle Unshielded with 40 low speed signal pins press fit tail., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Millipacs ® Plus Configurable Connectors, part number 10164741-904LF
MILLIPACS PLUS RA RECEPTACLE UNS
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 10164741-904LF | 609-10164741-904LF-ND |
| Product Name | Millipacs ® Plus | Hard Metric, Standard |
| Connector Type | Board to Board Connector | Receptacle, Female Sockets |
| Geometry | Right Angle | |
| Termination | Press-Fit | |
| Voltage Rating | 750 volts |