Millipacs ® Plus, Millipacs plus 10G Right Angle Receptacle Unshielded with 8 high speed differential pairs and 24 low speed signal positionpress fit tail., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Millipacs ® Plus Configurable Connectors, part number 10164741-903LF
10164741-903LF-HM2 RAR TYPB8 SCA
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 10164741-903LF | 609-10164741-903LF-ND |
| Product Name | Millipacs ® Plus | Hard Metric, Standard |
| Connector Type | Board to Board Connector | Receptacle, Female Sockets |
| Geometry | Right Angle | |
| Termination | Press-Fit | |
| Voltage Rating | 750 volts |