Millipacs ® Plus, Millipacs Plus Vertical Header with 40 Signal Pin Press Fit Tail ShieldedLevel 1 mating height 250 mating cycles, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Millipacs ® Plus Configurable Connectors, part number 10164739-902LF
10164739-902LF-HM2 VHDRTYP B8 SC
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 10164739-902LF | 609-10164739-902LF-ND |
| Product Name | Millipacs ® Plus | Hard Metric, Standard |
| Connector Type | Board to Board Connector | Header, Male Pins |
| Termination | Press-Fit | |
| Voltage Rating | 750 volts | |
| Current Rating | 1.0 to 1.5 amps |