Amphenol Corporation Millipacs ® Plus 10164739-901LF

Description
Millipacs ® Plus, Millipacs Plus Vertical Header with 40 Signal Pin Press Fit Tail Unshielded Level 1 mating height 250 mating cycles, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Millipacs ® Plus Configurable Connectors, part number 10164739-901LF
Request a Quote Datasheet
Description
Millipacs ® Plus, Millipacs Plus Vertical Header with 40 Signal Pin Press Fit Tail Unshielded Level 1 mating height 250 mating cycles, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Millipacs ® Plus Configurable Connectors, part number 10164739-901LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® Plus - 10164739-901LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ® Plus
10164739-901LF
Millipacs ® Plus 10164739-901LF
Millipacs ® Plus, Millipacs Plus Vertical Header with 40 Signal Pin Press Fit Tail Unshielded Level 1 mating height 250 mating cycles, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Millipacs ® Plus Configurable Connectors, part number 10164739-901LF

Millipacs ® Plus, Millipacs Plus Vertical Header with 40 Signal Pin Press Fit Tail Unshielded Level 1 mating height 250 mating cycles, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of Millipacs ® Plus Configurable Connectors, part number 10164739-901LF

Supplier's Site Datasheet
Thief River Falls, MN, United States
Hard Metric, Standard
609-10164739-901LF-ND
Hard Metric, Standard 609-10164739-901LF-ND
MILLIPACS PLUS VERTICAL HEADER W

MILLIPACS PLUS VERTICAL HEADER W

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 10164739-901LF 609-10164739-901LF-ND
Product Name Millipacs ® Plus Hard Metric, Standard
Connector Type Board to Board Connector Header, Male Pins
Termination Press-Fit
Voltage Rating 750 volts
Current Rating 1.0 to 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401604AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details