Amphenol Corporation Jumper Wires, Pre-Crimped Leads 10164490-002LF

Description
"Black 22 ~ 24 AWG Jumper Lead Socket to Socket Gold 11.8"" (300.0mm)"
Request a Quote Datasheet
Description
"Black 22 ~ 24 AWG Jumper Lead Socket to Socket Gold 11.8"" (300.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 609-10164490-002LF-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
609-10164490-002LF-ND
Jumper Wires, Pre-Crimped Leads 609-10164490-002LF-ND
"Black 22 ~ 24 AWG Jumper Lead Socket to Socket Gold 11.8"" (300.0mm)"

"Black 22 ~ 24 AWG Jumper Lead Socket to Socket Gold 11.8"" (300.0mm)"

Buy Now Datasheet
Wire to Board Cables - 2493531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2493531
Wire to Board Cables 2493531
Minitek Crimped lead w/t Tin & Au plate

Minitek Crimped lead w/t Tin & Au plate

Supplier's Site
Wire to Board Cables - 2493530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2493530
Wire to Board Cables 2493530
Minitek Crimped lead w/t Tin & Au plate

Minitek Crimped lead w/t Tin & Au plate

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 609-10164490-002LF-ND 2493531
Product Name Jumper Wires, Pre-Crimped Leads Wire to Board Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details