BergStak ® 0.40mm, BergStak ® 0.40mm, 100 position, Header, 1.5mm and 4mm stack height, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak ® 0.40mm, part number 10164228-1001A1RLF
Amphenol Communications Solutions
Amphenol Communications Solutions
BERGSTAK 0.4MM, 100POSITION, HEA
BERGSTAK 0.4MM, 100POSITION, HEA
BERGSTAK 0.4MM, 100POSITION, HEA
0.4mm BTB, 100P, header /
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10164228-1001A1RLF | 2625595 | 609-10164228-1001A1RLFTR-ND | 26AK7971 |
| Product Name | BergStak ® 0.40mm | PCB Sockets | Arrays, Edge Type, Mezzanine (Board to Board) | 0.4Mm Btb, 100P, Header / Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header, Outer Shroud Contacts | ||
| Voltage Rating | 30 volts | |||
| Current Rating | 0.3 amps | |||
| Termination | Pin |